The SGM4064YDE8G/TR is a high-efficiency, synchronous boost converter with a wide input voltage range. This converter is designed to provide a stable output voltage even when the input voltage varies significantly. It's available in an 8-pin package.
Applications:
- Power Banks
- Portable Devices
- LED Backlight Drivers
- Battery-Powered Systems
- Wearable Electronics
Features:
- High Efficiency: Up to 95% Efficiency
- Wide Input Voltage Range: 2.5V to 5.5V
- Adjustable Output Voltage
- Synchronous Rectification for Improved Efficiency
- Over-Voltage Protection (OVP)
- Short-Circuit Protection (SCP)
- Thermal Shutdown Protection
- Available in an 8-Pin Package
Benefits:
- Extended Battery Life: High efficiency minimizes power loss and extends battery run-time.
- Stable Output Voltage: Maintains a consistent output voltage despite input voltage fluctuations.
- Protection Features: Includes OVP, SCP, and thermal shutdown for enhanced reliability and safety.
- Compact Size: Small package allows for integration into space-constrained applications.
- Adjustable Output: Provides flexibility to adapt to different voltage requirements.
Additional Details:
The SGM4064YDE8G/TR utilizes synchronous rectification to minimize power dissipation and improve efficiency. It integrates protection features such as over-voltage protection, short-circuit protection and thermal shutdown to prevent damage to the device and the system. The adjustable output voltage provides flexibility for use in a variety of applications. With its wide input voltage range and high efficiency, it is well-suited for battery-powered applications.