EN
  • EN
  • DE

SGM3752YTN6G/TR

Part No SGM3752YTN6G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837370-SGM3752YTN6G/TR
Ultra Librarian 3D Model Ultra Librarian SGM3752YTN6G/TR CAD Model

Description

The SGM3752YTN6G/TR is a high-efficiency, constant-current step-up converter designed for driving white LEDs in series. Manufactured by SG Micro Corp, it is optimized for applications requiring a compact solution and high efficiency, such as LCD backlighting in portable devices. This IC integrates a boost converter and a current regulator to provide stable and efficient power to the LED string.

Applications:

  • Mobile phone LCD backlights
  • Portable media player LCD backlights
  • GPS device LCD backlights
  • Small LCD panels
  • LED flashlights

Features:

  • High Efficiency: Maximizes battery life in portable devices.
  • Constant Current Output: Ensures uniform brightness across LEDs.
  • Integrated Boost Converter: Reduces external component count and simplifies design.
  • Overvoltage Protection (OVP): Protects the IC and LEDs from damage due to overvoltage conditions.
  • Short-Circuit Protection (SCP): Safeguards the IC from damage due to short circuits in the LED string.
  • Small Package: Suitable for space-constrained applications.
  • Enable/Disable Control: Provides power management and dimming functionality.

Benefits:

  • Longer Battery Life: High efficiency reduces power consumption, extending the operational time of battery-powered devices.
  • Consistent LED Brightness: Constant current regulation ensures that LEDs maintain a uniform brightness level.
  • Compact Design: Small package size enables use in portable devices with limited space.
  • Improved Reliability: Protection features prevent damage from overvoltage and short-circuit conditions.
  • Simplified Design: Integrated boost converter minimizes the number of external components needed.

Additional Details:

The SGM3752YTN6G/TR operates with a typical input voltage range suitable for battery-powered applications. The output current can be adjusted to meet the specific requirements of the LED configuration. The device includes thermal shutdown protection to prevent overheating and ensure reliable operation. The switching frequency is optimized to minimize EMI and improve efficiency. It offers PWM dimming for precise brightness control. The device is available in a small outline package (SOT), designed for efficient heat dissipation and easy board assembly. The number of LEDs that can be driven in series depends on the forward voltage requirements of the LEDs and the output voltage capability of the boost converter.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5070 $50.7000
245+ $0.4160 $101.9200
375+ $0.4030 $151.1250
515+ $0.3900 $200.8500
665+ $0.3770 $250.7050
890+ $0.3380 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess