EN
  • EN
  • DE

SGM358YMS/TR

Part No SGM358YMS/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320253-SGM358YMS/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM358YMS/TR CAD Model

Description

The SGM358YMS/TR is a low-power, dual operational amplifier from SG Micro Corp. This amplifier is designed for a broad range of applications requiring dual-channel amplification and signal conditioning. The SGM358YMS/TR offers a good balance of performance and power efficiency, making it suitable for portable devices and battery-operated systems.

Applications:

  • Portable Instrumentation
  • Sensor Amplification
  • Audio Amplifiers
  • Active Filters
  • Signal Conditioning
  • Battery-Powered Applications

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, saving board space.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Wide Supply Voltage Range: Operates over a broad voltage range, providing flexibility in power supply selection.
  • Low Input Bias Current: Reduces input errors and improves accuracy.
  • Good Gain Bandwidth Product: Offers sufficient bandwidth for various signal amplification tasks.
  • Small Package: Available in a compact package, facilitating integration into space-limited designs.

Benefits:

  • Space Saving: Dual amplifier in a single package reduces component count and board space.
  • Extended Battery Life: Low power consumption optimizes the operational time of battery-powered devices.
  • Versatile Application: Suitable for a wide range of applications due to its performance characteristics.
  • Improved Accuracy: Low input bias current ensures minimal error in signal amplification.
  • Cost-Effective: Provides two amplifier channels at a competitive price point.

Additional Details:

The SGM358YMS/TR is known for its stable performance and reliability. Its technical specifications include a reasonable slew rate and low noise characteristics, making it suitable for various signal processing applications. The 'YMS/TR' suffix generally indicates the package type (e.g., MSOP) and packaging method (Tape and Reel), which is convenient for automated assembly. This amplifier is designed to operate within a specified temperature range, ensuring consistent performance in different environmental conditions.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3050 $50.3250
400+ $0.2503 $100.1200
620+ $0.2425 $150.3500
855+ $0.2347 $200.6685
1,105+ $0.2268 $250.6140
1,475+ $0.2034 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,660 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess