EN
  • EN
  • DE

SGM331A-YS16G/TR

Part No SGM331A-YS16G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837359-SGM331A-YS16G/TR
Ultra Librarian 3D Model Ultra Librarian SGM331A-YS16G/TR CAD Model

Description

The SGM331A-YS16G/TR is a low-power, single-supply, rail-to-rail output operational amplifier from SG Micro Corp. designed for various portable and battery-powered applications. Its key features include low power consumption and excellent performance characteristics, making it suitable for precision amplification and signal conditioning.

Applications

  • Portable Medical Devices: Ideal for use in devices such as blood glucose meters and heart rate monitors.
  • Wearable Electronics: Suitable for applications such as smartwatches and fitness trackers.
  • Sensor Signal Amplification: Used to amplify signals from various sensors, including temperature, pressure, and light sensors.
  • Audio Amplification: Can be used in low-power audio amplifier circuits.
  • Data Acquisition Systems: Suitable for front-end amplification in data acquisition systems.

Features

  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Rail-to-Rail Output: Provides maximum output voltage swing, improving dynamic range.
  • Single-Supply Operation: Operates from a single power supply, simplifying circuit design.
  • Wide Supply Voltage Range: Supports a wide range of supply voltages.
  • Small Package: Available in a small package (YS16G), saving valuable board space.
  • Tape and Reel (TR): Supplied in tape and reel packaging for automated assembly.

Benefits

  • Longer Battery Life: Low power consumption significantly extends battery life in portable devices.
  • Improved Signal Integrity: Rail-to-rail output maximizes signal swing, improving signal-to-noise ratio.
  • Simplified Design: Single-supply operation simplifies the design process and reduces component count.
  • Compact Footprint: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for low-power amplification needs.

Additional Details

The SGM331A-YS16G/TR typically offers low input offset voltage and low input bias current, contributing to accurate signal amplification. The 'YS16G' likely refers to a specific package type, and '/TR' indicates tape and reel packaging for automated assembly. Consult the datasheet for precise specifications including voltage range, quiescent current, and temperature characteristics. Proper decoupling capacitors close to the power supply pins are recommended for stable operation. This amplifier can be used in various configurations such as inverting, non-inverting, and buffer amplifiers depending on the specific application requirements.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess