EN
  • EN
  • DE

SGM321YN5/TR

Part No SGM321YN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320239-SGM321YN5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM321YN5/TR CAD Model

Description

The SGM321YN5/TR is a low-power, rail-to-rail output operational amplifier manufactured by SG Micro Corp. This amplifier is designed for applications requiring precision, low voltage operation, and a small footprint. It is ideally suited for use in portable and battery-powered devices due to its low power consumption. The 'N5' suffix usually indicates a specific revision or performance grade of the amplifier, potentially with enhanced characteristics compared to the base SGM321YC5 model.

Applications:

  • Portable Electronics: Common applications include smartphones, tablets, and portable audio devices for signal conditioning and audio amplification.
  • Battery-Powered Instruments: Well-suited for use in handheld multimeters, data acquisition systems, and other portable measurement equipment.
  • Sensor Signal Conditioning: Amplifies and filters weak signals from various types of sensors, such as temperature, pressure, and light sensors.
  • Active Filters: Used in implementing active filter circuits for signal processing, noise reduction, and frequency shaping.
  • Wearable Devices: Because of it's small size and low power requirements, it's often found in fitness trackers and smartwatches.

Features:

  • Low Power Consumption: Designed to minimize power consumption, extending battery life in portable and wearable applications.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing dynamic range and improving signal fidelity.
  • Wide Supply Voltage Range: Operates from a single supply voltage of 2.1V to 5.5V, providing flexibility in power supply design.
  • Small Package: Available in a compact SOT-23-5 package, minimizing board space requirements in densely packed designs.
  • High Gain Bandwidth Product: Offers a gain bandwidth product suitable for a variety of signal processing tasks, allowing for effective amplification at relevant frequencies.
  • Low Input Bias Current: Minimizes DC errors and ensures accuracy in sensitive sensor interface applications.

Benefits:

  • Extended Battery Life: Low power consumption leads to increased operating time for battery-powered devices.
  • Improved Signal Quality: Rail-to-rail output maximizes dynamic range and minimizes signal distortion.
  • Simplified Design: Wide supply voltage range simplifies power supply requirements and reduces component count.
  • Reduced Board Size: Small package allows for compact and space-saving circuit designs.
  • High Performance Amplification: High gain bandwidth product enables accurate signal amplification and processing across a range of frequencies.
  • Accurate Sensor Readings: Low input bias current minimizes DC offsets, providing more accurate measurements in sensor applications.

Additional Details:

The SGM321YN5/TR operational amplifier typically includes internal compensation for unity gain stability. It is also designed with ESD protection circuitry to prevent damage from electrostatic discharge. The operating temperature range is generally specified from -40°C to +85°C, making it suitable for use in a variety of environmental conditions. Furthermore, this operational amplifier is typically RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1895 $50.2175
645+ $0.1555 $100.2975
1,000+ $0.1507 $150.7000
1,375+ $0.1458 $200.4750
1,775+ $0.1409 $250.0975
2,375+ $0.1264 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess