EN
  • EN
  • DE

SN74ABT646ADW

Part No SN74ABT646ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 74ABT646
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ABT646ADWE4, -296-4052-5-ND, -SN74ABT646ADW-NDR, SN74ABT646ADWE4, SN74ABT646ADWE4-ND, -296-4052-5, -SN74ABT646ADWE4-NDR, 296-4052-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896391-SN74ABT646ADW
Ultra Librarian 3D Model Ultra Librarian SN74ABT646ADW CAD Model

Description

The SN74ABT646ADW represents a high-performance integrated circuit from the reputable manufacturer Texas Instruments. This device is an octal bus transceiver and register, designed to provide bidirectional communication between data buses while ensuring signal integrity and operational efficiency.

Key Features

  • Octal Bidirectional Transceiver: The SN74ABT646ADW features eight bidirectional data lines that allow for convenient data flow in either direction, making it ideal for complex data management systems.
  • Integrated Registers: Each data line is equipped with a D-type flip-flop register, enhancing the device's capability to store and maintain the integrity of data during transfer.
  • High-Speed Operation: Engineered for swift data processing, this component is capable of operating at high frequencies, which translates to reduced latency and improved performance for data-intensive applications.
  • 3-State Outputs: The outputs of the SN74ABT646ADW can be placed in a high impedance state, allowing for multiple devices to be connected to the same data bus without interference.
  • Dual-Voltage Operation: This device supports dual-voltage operation, making it versatile for interfacing with different logic levels and ensuring compatibility with a broad range of digital systems.

Applications

The SN74ABT646ADW is suited for a variety of applications, particularly where data integrity, speed, and bidirectional communication are essential. It is commonly used in:

  • Data communication systems
  • Server and network infrastructure
  • Industrial control and automation
  • Embedded systems
  • Signal bridging and buffering

Technical Specifications

The SN74ABT646ADW operates over a broad temperature range and is available in a 24-pin wide-body SOIC package. Its power consumption is optimized for efficient operation, making it suitable for both portable and high-power applications. For detailed electrical characteristics and pin configurations, please refer to the official Texas Instruments datasheet.

Quality and Reliability

As with all Texas Instruments products, the SN74ABT646ADW is manufactured to high standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of commercial and industrial environments, providing a dependable solution for your data transmission needs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5421 $53.9735
80+ $1.2654 $101.2320
125+ $1.2258 $153.2250
170+ $1.1863 $201.6710
220+ $1.1467 $252.2740
295+ $1.0281 $303.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess