EN
  • EN
  • DE

SGM321YC5/TR

Part No SGM321YC5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320237-SGM321YC5/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM321YC5/TR CAD Model

Description

The SGM321YC5/TR is a low-power, rail-to-rail output operational amplifier manufactured by SG Micro Corp. This amplifier is designed for a wide range of applications requiring precision, low voltage operation, and small form factor. It's particularly suitable for portable devices and battery-powered systems due to its low power consumption.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for audio amplification and signal conditioning.
  • Battery-Powered Instruments: Ideal for use in multimeters, data loggers, and other portable test equipment.
  • Sensor Signal Conditioning: Amplifies and filters signals from various sensors, such as temperature, pressure, and light sensors.
  • Audio Amplification: Used in headphones, portable speakers, and other audio devices.
  • Active Filters: Implements active filter circuits for signal processing and noise reduction.

Features:

  • Low Power Consumption: Consumes minimal power, extending battery life in portable applications.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing dynamic range and signal fidelity.
  • Wide Supply Voltage Range: Operates from a single supply voltage of 2.1V to 5.5V, offering flexibility in power supply design.
  • Small Package: Available in a small SOT-23-5 package, minimizing board space requirements.
  • High Gain Bandwidth Product: Offers a gain bandwidth product suitable for a variety of signal processing applications.
  • Low Input Bias Current: Minimizes DC errors and maintains accuracy in sensitive applications.

Benefits:

  • Extended Battery Life: Low power consumption translates to longer operating times for battery-powered devices.
  • Improved Signal Quality: Rail-to-rail output maximizes dynamic range and minimizes distortion.
  • Simplified Design: Wide supply voltage range simplifies power supply design and reduces component count.
  • Reduced Board Space: Small package size allows for compact circuit designs.
  • High Performance: High gain bandwidth product ensures accurate signal amplification and processing.
  • Accurate Measurements: Low input bias current minimizes DC errors, leading to more accurate measurements in sensor applications.

Additional Details:

The SGM321YC5/TR operational amplifier features internal compensation for unity gain stability. It also includes protection circuitry to prevent damage from electrostatic discharge (ESD). The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. This operational amplifier is RoHS compliant.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1290 $50.3100
945+ $0.1059 $100.0755
1,465+ $0.1026 $150.3090
2,015+ $0.0993 $200.0895
2,605+ $0.0960 $250.0800
3,485+ $0.0861 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess