EN
  • EN
  • DE

SGM2036-1.5YUDH4G/TR

Part No SGM2036-1.5YUDH4G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837330-SGM2036-1.5YUDH4G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2036-1.5YUDH4G/TR CAD Model

Description

The SGM2036-1.5YUDH4G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 1.5V output voltage with minimal quiescent current. This regulator is well-suited for a wide range of battery-powered and portable applications where efficiency and space are critical.

Applications:

  • Cellular Phones
  • Cordless Phones
  • PDAs
  • MP3 Players
  • GPS Devices
  • Bluetooth Devices
  • Wireless Handsets
  • Portable Instruments

Features:

  • Low Dropout Voltage: Enables stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Delivers a precise and consistent 1.5V output voltage for sensitive electronic components.
  • Over-Current Protection: Safeguards the regulator and the load from damage due to excessive current.
  • Over-Temperature Protection: Prevents the regulator from overheating and potential damage.
  • Short-Circuit Protection: Protects both the regulator and the load during short-circuit conditions.
  • Small Package Size: Comes in a compact DFN package to minimize PCB footprint.
  • Stable with Ceramic Capacitors: Ensures stable operation even with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Reduced quiescent current improves power efficiency and extends battery runtime in portable devices.
  • Improved System Performance: The stable and accurate output voltage ensures consistent performance of downstream circuitry.
  • Enhanced Reliability: Over-current, over-temperature, and short-circuit protection features enhance system reliability.
  • Reduced Board Space: Small package size allows for compact and efficient designs.
  • Simplified Design: Easy to integrate with minimal external components required.

Additional Details:

The SGM2036-1.5YUDH4G/TR typically operates with an input voltage range of 2.5V to 5.5V. The 'YUDH4G' likely refers to a specific DFN (Dual Flat No-Lead) package. The '/TR' suffix indicates that the component is provided on Tape and Reel for automated assembly. The device is designed to be stable with ceramic capacitors, which are commonly used in modern electronic designs due to their low ESR (Equivalent Series Resistance) characteristics. Internal protection mechanisms enhance the robustness of the overall power supply solution, making it a reliable choice for sensitive applications.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess