EN
  • EN
  • DE

SGM2031-3.0YUDH4G/TR

Part No SGM2031-3.0YUDH4G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837317-SGM2031-3.0YUDH4G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2031-3.0YUDH4G/TR CAD Model

Description

The SGM2031-3.0YUDH4G/TR is a low-dropout (LDO) linear regulator from SG Micro Corp. It is designed to provide a stable 3.0V output voltage, making it suitable for various portable and battery-powered applications. Its low quiescent current and dropout voltage contribute to enhanced efficiency and extended battery life.

Applications:

  • Portable Electronics: Powering microcontrollers and other components in devices like MP3 players and handheld gaming consoles.
  • Wireless Sensors: Providing regulated power for sensor nodes in IoT applications.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearables.
  • Low-Power Microcontrollers: Supplying a stable voltage to ensure reliable operation.
  • RF Modules: Voltage regulation for RF transceivers in wireless communication systems.

Features:

  • Fixed Output Voltage (3.0V): Provides a precise and stable output voltage without external adjustment.
  • Low Dropout Voltage: Operates efficiently with a minimal input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby or low-load conditions.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and ensures device reliability under high-load conditions.
  • Small Package: Available in a compact package to save space in portable devices.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life.
  • Stable and Accurate Output: Provides a consistent and reliable power supply for sensitive electronic components.
  • Protection Against Fault Conditions: Short-circuit and thermal overload protection enhance system robustness.
  • Ease of Use: Fixed output voltage simplifies design and reduces the number of external components required.
  • Compact Size: Suitable for use in space-constrained applications.

Additional Details:

The SGM2031-3.0YUDH4G/TR regulator's low dropout voltage allows it to maintain a stable output voltage even when the input voltage is close to the desired output. The device incorporates short-circuit current limiting and thermal overload protection. The regulator is available in a small, thermally enhanced package, making it suitable for high-density circuit boards.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1993 $50.8215
615+ $0.1636 $100.6140
950+ $0.1585 $150.5750
1,305+ $0.1534 $200.1870
1,690+ $0.1482 $250.4580
2,260+ $0.1329 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess