EN
  • EN
  • DE

SGM2021-1.5YN3G/TR

Part No SGM2021-1.5YN3G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837307-SGM2021-1.5YN3G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2021-1.5YN3G/TR CAD Model

Description

The SGM2021-1.5YN3G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable 1.5V output voltage with high accuracy. The device is well-suited for portable and battery-powered applications where low power consumption and small size are critical. The “/TR” suffix indicates that the device is supplied on tape and reel for automated assembly processes.

Applications:

  • Portable Electronics: Smartphones, tablets, and handheld devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Wireless sensors, smart meters, and other Internet of Things applications.
  • Low-Power Microcontrollers: Providing a stable voltage supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless transceivers.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby or lightly loaded conditions.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic output capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a precise and stable 1.5V output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency help maximize battery life in portable devices.
  • Improved System Reliability: Over-current, short-circuit, and thermal shutdown protection enhance system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies PCB layout.
  • Precise Voltage Regulation: Ensures accurate and stable power for sensitive electronic components.
  • Compact Size: Small YN3G package allows for use in space-constrained applications.

Additional Details:

The SGM2021-1.5YN3G/TR typically operates with an input voltage range of 1.7V to 5.5V. It is available in a small YN3G package suitable for high-density PCB layouts. The regulator's low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, which is especially important in battery-powered applications. The integrated protection features enhance the overall robustness and reliability of the system. The use of ceramic capacitors improves stability and reduces output noise, making it suitable for noise-sensitive applications. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs and improving production efficiency. This LDO regulator provides a compact, efficient, and reliable 1.5V voltage regulation solution for a wide range of portable applications.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess