EN
  • EN
  • DE

SGM2019-3.3YN5G/TR

Part No SGM2019-3.3YN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320140-SGM2019-3.3YN5G/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2019-3.3YN5G/TR CAD Model

Description

The SGM2019-3.3YN5G/TR is a low-power, low-dropout (LDO) voltage regulator from SG Micro Corp. It's designed to deliver a stable 3.3V output with a low dropout voltage, making it ideal for battery-powered and portable applications. This LDO regulator is optimized for efficiency and minimal space usage.

Applications

  • Portable Electronics: Powering microcontrollers and peripherals in devices like MP3 players.
  • Battery-Powered Devices: Providing a stable voltage source for various components.
  • Wireless Communication: Regulating voltage for RF transceivers.
  • Wearable Devices: Supplying power to sensors and processors.
  • Mobile Phones: Power management for low-power circuits.
  • IoT Devices: Ensuring consistent power to microcontrollers and communication modules.

Features

  • Low Dropout Voltage: Typically 180mV at 300mA.
  • 300mA Output Current: Suitable for powering a variety of low-power loads.
  • Fixed Output Voltage: 3.3V.
  • Low Quiescent Current: Typically 55μA.
  • Input Voltage Range: 2.5V to 5.5V.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Over-Current Protection: Protects the regulator from damage due to overloads.
  • Over-Temperature Protection: Shuts down the regulator to prevent overheating.
  • SOT-23-5 Package: Small surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current helps conserve battery power.
  • Stable and Accurate Output: Provides a reliable voltage supply for sensitive components.
  • Simplified Design: Requires minimal external components.
  • Small Footprint: SOT-23-5 package saves valuable board space.
  • Enhanced Reliability: Over-current and over-temperature protection features ensure robust performance.

Additional Details

The SGM2019-3.3YN5G/TR uses a CMOS process to achieve low power consumption and high precision. The internal protection mechanisms safeguard against potential faults. It is designed to work optimally with ceramic capacitors, offering superior performance and reliability compared to other capacitor types. The SOT-23-5 package is widely used and easy to handle in PCB assembly. The device is typically supplied in tape and reel packaging for automated assembly. The operating temperature range is usually -40°C to +85°C, making it suitable for a variety of environments. Furthermore, the product is RoHS compliant, meeting current environmental standards.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1739 $50.4310
705+ $0.1427 $100.6035
1,090+ $0.1382 $150.6380
1,495+ $0.1338 $200.0310
1,935+ $0.1293 $250.1955
2,590+ $0.1160 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,271 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess