EN
  • EN
  • DE

SGM2007-3.0XN5

Part No SGM2007-3.0XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320091-SGM2007-3.0XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2007-3.0XN5 CAD Model

Description

The SGM2007-3.0XN5 is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable 3.0V output voltage, making it suitable for various portable and battery-powered applications. The XN5 package denotes an ultra-small footprint, allowing for compact designs. This regulator's low quiescent current helps to prolong battery life in portable devices.

Applications:

  • Digital Cameras: Powering image sensors and processing units.
  • MP3 Players: Ensuring consistent power for audio playback and control circuits.
  • Portable Instruments: Providing stable voltage for testing and measurement equipment.
  • PDAs: Regulating power for handheld devices.
  • Cellular Phones: Power management for various phone circuits.
  • Wireless Devices: Supplying power to RF transceivers and microcontrollers.

Features:

  • Fixed 3.0V Output: Provides a precise and stable 3.0V output voltage.
  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • Over-Current Protection: Protects the regulator and the connected load from excessive current draw.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Small XN5 Package Size: Allows for compact designs in portable applications.

Benefits:

  • Extended Battery Life: The low quiescent current of the SGM2007-3.0XN5 helps to extend battery life in portable devices.
  • Stable Output Voltage: Ensures consistent performance of the powered device, even with variations in input voltage or load current.
  • Enhanced System Reliability: The built-in protection features protect the regulator and the connected load from damage.
  • Reduced Board Space: The small XN5 package allows for compact designs, saving valuable board space.
  • Improved System Efficiency: The low dropout voltage minimizes power dissipation, improving overall system efficiency.

Additional Details:

The SGM2007-3.0XN5 comes in a small XN5 package. It operates with a typical input voltage range of 3.2V to 5.5V. The output voltage accuracy is typically within ±2%. It is designed for various low-power applications, providing a reliable and efficient power solution.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess