EN
  • EN
  • DE

SGM2007-2.8XN5/TR

Part No SGM2007-2.8XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Low Power, Low Dropout, 300mA, RF - Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320090-SGM2007-2.8XN5/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2007-2.8XN5/TR CAD Model

Description

The SGM2007-2.8XN5/TR is a low-dropout (LDO) linear regulator from SG Micro Corp that provides a stable 2.8V output. It's designed for portable and battery-powered applications that require an efficient and compact voltage regulator. The XN5 package denotes a small footprint, and the “/TR” suffix indicates that the component is supplied on tape and reel for automated assembly. This regulator is known for its low quiescent current, which contributes to extended battery life.

Applications:

  • Smart Cards: Providing a stable 2.8V power supply for smart card ICs.
  • Remote Controls: Powering IR transmitters and microcontrollers.
  • Wireless Audio Devices: Regulating voltage for audio codecs and amplifiers.
  • Portable Data Loggers: Supplying a stable voltage to memory and sensor components.
  • Low-Power Communication Modules: Providing a clean 2.8V power source.
  • Medical Monitoring Devices: Power management for portable health devices.

Features:

  • Fixed 2.8V Output: Provides a precise and stable 2.8V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over-Current Protection: Protects the regulator and the connected load from excessive current draw.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • XN5 Package: Small footprint allows for compact designs in portable applications.

Benefits:

  • Extended Battery Life: The low quiescent current helps to extend battery life in portable devices.
  • Stable Output Voltage: Ensures consistent performance of the powered device, even with variations in input voltage or load current.
  • Enhanced System Reliability: The built-in protection features protect the regulator and the connected load from damage.
  • Reduced Board Space: The small XN5 package allows for compact designs, saving valuable board space.
  • Automated Assembly: Tape and reel packaging simplifies automated assembly processes.

Additional Details:

The SGM2007-2.8XN5/TR comes in the XN5 package and is provided on tape and reel for automated pick-and-place assembly. The input voltage typically ranges from 3.0V to 5.5V. The low dropout voltage allows it to function efficiently as the battery voltage declines. It is an excellent choice for applications where space, efficiency, and reliable 2.8V power are critical.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4146 $58.0440
345+ $0.3396 $117.1620
530+ $0.3292 $174.4760
725+ $0.3188 $231.1300
940+ $0.3084 $289.8960
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess