EN
  • EN
  • DE

SGM2007-1.8XN5

Part No SGM2007-1.8XN5
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837295-SGM2007-1.8XN5
Ultra Librarian 3D Model Ultra Librarian SGM2007-1.8XN5 CAD Model

Description

The SGM2007-1.8XN5 is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. This regulator is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. It is particularly well-suited for battery-powered devices and applications requiring minimal power consumption.

Applications:

  • Portable Electronics: Mobile phones, tablets, and other handheld devices.
  • Battery-Powered Equipment: Wireless sensors, IoT devices, and remote controls.
  • Microcontroller Power: Providing stable power to microcontrollers in embedded systems.
  • Post-Regulation: Following a switching regulator for improved noise performance.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is not heavily loaded.
  • Stable with Ceramic Capacitors: Designed to work with small, low-ESR ceramic output capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a precise and stable 1.8V output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency help to maximize battery life in portable devices.
  • Improved System Reliability: Over-current, short-circuit, and thermal shutdown protection features enhance system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies PCB layout.
  • Precise Voltage Regulation: Ensures accurate and stable power for sensitive electronic components.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details:

The SGM2007-1.8XN5 typically operates with input voltages ranging from 2.5V to 5.5V. It is available in a small XN5 package. The regulator's low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, which is particularly important in battery-powered applications as the battery voltage decreases over time. The device's thermal shutdown feature helps to prevent damage in situations where the regulator is subjected to high ambient temperatures or excessive power dissipation. The use of ceramic capacitors improves stability and reduces output noise, making it suitable for noise-sensitive applications. This LDO regulator is an ideal solution for applications requiring a compact, efficient, and reliable power source.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,615+ $0.0716 $115.6340
2,500+ $0.0693 $173.2500
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess