EN
  • EN
  • DE

SGM2007-1.8XN5/TR

Part No SGM2007-1.8XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Low Power, Low Dropout, 300mA, RF - Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320084-SGM2007-1.8XN5/TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2007-1.8XN5/TR CAD Model

Description

The SGM2007-1.8XN5/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp, specifically designed for portable applications requiring a stable 1.8V output. The '/TR' suffix typically indicates that the component is provided in tape and reel packaging for automated assembly processes. This LDO regulator excels in battery-powered devices due to its high efficiency and minimal quiescent current.

Applications:

  • Bluetooth Devices: Providing stable 1.8V power for Bluetooth modules.
  • Wireless Sensors: Regulating voltage for low-power sensor nodes.
  • Wearable Electronics: Ensuring efficient power management in smartwatches and fitness trackers.
  • Portable Medical Devices: Powering sensitive medical monitoring equipment.
  • Low-Power Microcontrollers: Supplying a stable 1.8V rail for microcontrollers.
  • RF Modules: Providing clean power for RF transmitters and receivers.

Features:

  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • Low Dropout Voltage: Operates with minimal difference between input and output voltage for improved efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Thermal Shutdown Protection: Disables the regulator when overheating to prevent damage.
  • Small XN5 Package: Compact footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery run-time in portable devices.
  • Stable and Reliable Power: Ensures consistent performance of connected devices with a stable 1.8V supply.
  • Protection Against Faults: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Compact Design: The small XN5 package saves valuable PCB space.
  • Simplified Design: Fixed output voltage simplifies power supply design.

Additional Details:

The SGM2007-1.8XN5/TR is housed in an XN5 package. The input voltage range typically spans from 2.5V to 5.5V. The low dropout voltage allows it to function effectively even as the battery voltage declines. Tape and reel packaging makes it suitable for high-volume manufacturing and automated pick-and-place processes. It is an ideal choice for any application requiring a small, efficient, and reliable 1.8V regulator.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,725+ $0.0670 $115.5750
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,810+ $0.0601 $289.0810
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,800 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess