EN
  • EN
  • DE

SG2003-2.5XN5/TR

Part No SG2003-2.5XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 400mA, Low Power, Low Noise, Low Dropout, Linear Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319515-SG2003-2.5XN5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2003-2.5XN5/TR CAD Model

Description

The SG2003-2.5XN5/TR is a precision voltage detector from SG Micro Corp, designed for reliable voltage monitoring in various electronic applications. It is specifically configured to detect undervoltage conditions and generate a reset signal, safeguarding systems from potential malfunctions. This component is suitable for ensuring stable operation in sensitive electronic devices by preventing errors caused by voltage drops.

Applications

  • Microcontroller-based systems
  • Embedded systems
  • Power supply monitoring
  • Battery management systems
  • Portable devices
  • Industrial automation equipment

Features

  • Precise 2.5V voltage detection threshold
  • Low power consumption
  • Open-drain output
  • Hysteresis to prevent oscillations
  • Compact SOT-23 package
  • Wide operating temperature range

Benefits

  • Improved system stability: Prevents erroneous operation during voltage sags.
  • Extended battery life: Minimizes current draw in portable applications.
  • Simplified design: Requires few external components.
  • Noise immunity: Hysteresis ensures reliable switching in noisy environments.
  • Small footprint: Ideal for high-density circuit boards.
  • Reliable performance: Stable operation across a wide temperature range.

Additional Details

The SG2003-2.5XN5/TR is designed to operate over a supply voltage range typically from 1.6V to 5.5V. Its primary function is to monitor the input voltage and assert a reset signal when the voltage drops below the specified threshold of 2.5V. The open-drain output allows for flexible interfacing with microcontrollers and other digital circuits. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold level, enhancing the stability of the system. The low quiescent current ensures minimal power consumption, making it suitable for battery-powered devices. The compact SOT-23 package allows for easy integration into space-constrained applications. This voltage detector is a crucial component for ensuring the reliable operation of electronic systems by providing protection against undervoltage conditions.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess