EN
  • EN
  • DE

SG2001-2.8XN5

Part No SG2001-2.8XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319503-SG2001-2.8XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2001-2.8XN5 CAD Model

Description

The SG2001-2.8XN5 is a voltage detector manufactured by SG Micro Corp. This device monitors the input voltage and asserts a reset signal when the voltage drops below a certain threshold, specifically 2.8V. It is commonly used in embedded systems and power management circuits to ensure stable operation and prevent data corruption during undervoltage conditions.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout events.
  • Battery Monitoring: Detects low battery conditions in portable devices to prevent deep discharge.
  • Power Supply Supervision: Monitors the output voltage of power supplies to protect sensitive components from damage due to undervoltage.
  • Real-Time Clock (RTC) Backup: Ensures that an RTC continues to operate correctly during a power failure.
  • Memory Protection: Prevents data corruption in volatile memory during low voltage situations.

Features:

  • Precise Voltage Detection: Accurately monitors the input voltage.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Allows for compact designs.
  • Open-Drain Output: Provides flexibility in interfacing with different logic levels.
  • Wide Operating Temperature Range: Ensures reliable operation in various environments.

Benefits:

  • Improved System Stability: Prevents system crashes and malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components.
  • Enhanced Data Integrity: Protects data from corruption during undervoltage events.
  • Cost-Effective: Provides essential voltage monitoring functionality at a low cost.

The SG2001-2.8XN5 provides a reliable and efficient way to monitor voltage levels in a variety of electronic systems. Its precise voltage detection, low power consumption, and small package size make it an ideal choice for battery-powered and space-constrained applications. The open-drain output allows for easy interfacing with microcontrollers and other digital circuits.

Technical Specifications:

  • Threshold Voltage: 2.8V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Consult datasheet for exact specifications)
  • Quiescent Current: Typically in the microampere range (Consult datasheet for exact specifications)
  • Output Type: Open-Drain
  • Package: Usually available in SOT-23 or similar small outline packages
  • Operating Temperature Range: Typically -40°C to +85°C (Consult datasheet for exact specifications)

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.4770
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess