The SG2001-1.2XN5/TR is a high-efficiency synchronous step-down DC-DC converter designed for a wide range of portable and battery-powered applications. Manufactured by SG Micro Corp, this device offers a compact solution for voltage regulation with excellent transient response and high efficiency. It integrates internal power MOSFETs and a current-mode control architecture to minimize external component count and simplify the design process. The SG2001-1.2XN5/TR is specifically designed to provide a stable and regulated output voltage from a higher input voltage, making it ideal for applications where battery life and efficiency are critical.
Applications
- Portable electronics
- Battery-powered devices
- Point-of-load regulation
- Wireless communication devices
- Handheld instruments
- Power banks
Features
- High efficiency up to 95%
- Internal synchronous rectification
- Current-mode control architecture
- Adjustable output voltage
- Short-circuit protection
- Over-temperature protection
- Under-voltage lockout (UVLO)
Benefits
- Extended battery life: High efficiency minimizes power loss and extends battery life in portable applications.
- Compact solution: Integrated power MOSFETs and minimal external component count reduce board space requirements.
- Stable output voltage: Current-mode control architecture provides excellent transient response and stable output voltage regulation.
- Enhanced system protection: Built-in protection features such as short-circuit protection, over-temperature protection, and UVLO ensure reliable operation and prevent damage to the device and the load.
- Flexible design: Adjustable output voltage allows for customization to meet specific application requirements.
Additional Details
The SG2001-1.2XN5/TR is typically available in a small form factor package, suitable for space-constrained applications. It requires a minimal number of external components, such as input and output capacitors and an inductor, to complete the power supply circuit. The switching frequency is internally set to optimize efficiency and minimize EMI. The datasheet provides detailed information on the electrical characteristics, timing parameters, and application circuits. Proper layout techniques are essential to minimize noise and ensure stable operation. The device is often used in conjunction with a microcontroller or other digital logic to implement power management features. The internal synchronous rectification reduces conduction losses and improves overall efficiency.