EN
  • EN
  • DE

SSC-HB105-LM

Part No SSC-HB105-LM
Manufacturer Seoul Semiconductor
Catalog Electronic Wholesale
Description CHIP LED DEVICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Seoul Semiconductor
Win Source Part Number 1259167-SSC-HB105-LM
Manufacturer Homepage www.seoulsemicon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSC-HB105-LM CAD Model

Description

The SSC-HB105-LM is a high-power LED from Seoul Semiconductor. This LED is designed for applications requiring high luminous flux, excellent reliability, and long lifespan. It utilizes Seoul Semiconductor's advanced LED technology to deliver exceptional performance in a compact package.

Applications

  • Street lighting: High light output for efficient street illumination.
  • High bay lighting: Suitable for industrial and commercial high bay fixtures.
  • Flood lighting: Provides powerful illumination for outdoor areas.
  • Tunnel lighting: Reliable performance in demanding tunnel environments.
  • Automotive lighting: Can be used in headlights and other automotive lighting applications.

Features

  • High luminous flux: Delivers a significant amount of light output.
  • Long lifespan: Designed for extended operation with minimal degradation.
  • Low thermal resistance: Efficient heat dissipation for improved performance.
  • High reliability: Robust design for demanding applications.
  • Wide viewing angle: Provides uniform light distribution.
  • Compact package: Allows for integration into a variety of lighting fixtures.

Benefits

  • Energy efficiency: High luminous efficacy reduces energy consumption.
  • Reduced maintenance costs: Long lifespan minimizes the need for replacements.
  • Improved lighting quality: Uniform light distribution enhances visibility.
  • Environmentally friendly: RoHS compliant and reduces carbon footprint.
  • Versatile application: Suitable for a wide range of lighting applications.

Additional Details

The SSC-HB105-LM is typically mounted on a heat sink to manage thermal dissipation effectively. The forward voltage and current specifications vary depending on the specific bin and color temperature. The datasheet provides detailed information on the electrical and optical characteristics, thermal management, and handling recommendations. Proper thermal management is crucial to ensure the long-term reliability and performance of this high-power LED. Seoul Semiconductor's phosphor technology ensures consistent color rendering and stable color maintenance over the LED's lifespan.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess