Microchip Technology SST25LF040A-33-4C-S2AE-T
The SST25LF040A-33-4C-S2AE-T is a high-quality, 4 Mbit Flash memory component manufactured by Microchip Technology, a leader in the semiconductor industry. This memory device is designed to provide reliable data storage and retrieval operations for a wide range of applications, including embedded systems, consumer electronics, and Internet of Things (IoT) devices.
This particular model offers a 4 Megabit storage capacity, which is organized as 512K x 8 bits, providing ample space for firmware, configuration parameters, or any other type of non-volatile data storage needs. The SST25LF040A operates with a power supply range of 2.7V to 3.6V, making it suitable for low-power applications and portable devices.
One of the key features of this flash memory is its fast read capabilities, with a maximum read frequency of 33 MHz, ensuring quick access to stored data. In addition, it supports Serial Peripheral Interface (SPI) bus protocols, which is a common interface for embedded systems, allowing for easy integration into a variety of design architectures.
The SST25LF040A-33-4C-S2AE-T is also designed with reliability in mind. It has an endurance of 100,000 cycles per sector and a data retention of at least 100 years, ensuring that data remains safe and intact over a long period. The device comes in an 8-SOIC (0.209", 5.30mm Width) package, which is widely used and easily accommodated on standard PCB layouts.
Furthermore, this flash memory features a range of advanced security and protection mechanisms. It includes software write protection for the entire memory array or specific blocks, providing flexibility and security for critical data segments. The device also supports JEDEC standard manufacturer and device ID read commands, which can be used for identification purposes.
In summary, the SST25LF040A-33-4C-S2AE-T from Microchip Technology is a versatile and reliable flash memory component that offers high-speed data access, low-power operation, and robust security features, making it an excellent choice for designers looking to incorporate stable non-volatile memory into their electronic solutions.