EN
  • EN
  • DE

W42180-06-U2

Part No W42180-06-U2
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED ZPOWER COOL WHITE 6300K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Seoul Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Color White, Cool
CCT (K) 6300K (Typ)
Flux @ 85°C, Current - Test 89 lm
Flux @ 25°C, Current - Test 105 lm (100 lm to 109 lm)
Current - Test 350mA
Forward Voltage 3.25V
Lumens/Watt @ Current - Test 92 lm/W
CRI (Color Rendering Index) 75
Current - Max 1A
Viewing Angle 127°
Mounting SMD (SMT)
Height - Seated (Max) 0.208" (5.28mm)
Thermal Resistance of Package 7.2°C/W
Win Source Part Number 1117869-W42180-06-U2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian W42180-06-U2 CAD Model

Description

This electronic component is manufactured by Seoul Semiconductor Inc. and has a Win Source Part Number of 1117869-W42180-06-U2.

  • Manufacturer: Seoul Semiconductor Inc.
  • Win Source Part Number: 1117869-W42180-06-U2
  • Packaging: Reel - TR
  • Color: White, Cool
  • Height: 0.208" (5.28mm)
  • Mounting: SMD (SMT)
  • Maximum Current: 1A
  • Forward Voltage: 3.25V
  • Viewing Angle: 127°
  • Current Test: 350mA
  • CCT (K): 6300K (Typ)
  • Flux @ 85°C, Current - Test: 89 lm
  • Flux @ 25°C, Current - Test: 105 lm (100 lm to 109 lm)
  • Lumens/Watt @ Current - Test: 92 lm/W
  • CRI (Color Rendering Index): 75
  • Thermal Resistance: 7.2°C/W
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Package Quantity: 500

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess