EN
  • EN
  • DE

STW8Q14BE-T0-HT

Part No STW8Q14BE-T0-HT
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED ACRICH WARM WHITE 2700K 4SMD / LED Lighting series White, Warm 2700K (2600K ~ 2900K) 3.2V 100mA 120° 4-SMD, Flat Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Seoul Semiconductor Inc.
Series Acrich
Package Tape & Reel (TR)
Color White, Warm
CCT (K) 2700K (2600K ~ 2900K)
Flux @ 25°C, Current - Test 31lm (Typ)
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 97 lm/W
CRI (Color Rendering Index) 80
Current - Max 160mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Lead Exposed Pad
Dimension 0.205" L x 0.118" W (5.20mm x 3.00mm)
Height - Seated (Max) 0.039" (1.00mm)
Thermal Resistance of Package 18°C/W
Base Product Number STW8Q14
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 897-1096-1,STW8Q14BE-S0-HT,897-1096-2,STW8Q14BET0HT,897-1096-6
Standard Package 3,500
Win Source Part Number 1136077-STW8Q14BE-T0-HT
Ultra Librarian 3D Model Ultra Librarian STW8Q14BE-T0-HT CAD Model

Description

The Seoul Semiconductor Inc. Acrich STW8Q14BE-T0-HT is a white LED lighting electronic component.

  • Package: Tape and Reel
  • Height: 0.039 inches (when seated)
  • Maximum Current: 160mA
  • Viewing Angle: 120 degrees
  • Forward Voltage: 3.2V
  • CCT: 2700K (2600K ~ 2900K)
  • Flux @ 25°C, Current - Test: 31lm (Typ)
  • Lumens/Watt @ Current - Test: 97 lm/W
  • CRI (Color Rendering Index): 80
  • Thermal Resistance: 18°C/W
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess