EN
  • EN
  • DE

S1CH-3535660003-00000000-00001

Part No S1CH-3535660003-00000000-00001
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - Color
Description LED RED 657NM 3535 / LED Lighting Color series Red 657nm 1414 (3535 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Seoul Semiconductor Inc.
Package Tape & Reel
Color Red
Wavelength 657nm
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Current - Max 700mA
Luminous Flux @ Current/Temperature 410mW (280mW ~ 520mW)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1414 (3535 Metric)
Supplier Device Package 3535
Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.082" (2.08mm)
Base Product Number S1CH
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 897-S1CH-3535660003-00000000-00001CT,897-S1CH-3535660003-00000000-00001DKR,897-S1CH-3535660003-00000000-00001TR
Standard Package 1,000
Win Source Part Number 1119929-S1CH-3535660003-00000000-00001
Ultra Librarian 3D Model Ultra Librarian S1CH-3535660003-00000000-00001 CAD Model

Description

The S1CH-3535660003-00000000-00001 is a high-power LED manufactured by Seoul Semiconductor Inc. This LED is designed for demanding lighting applications requiring high brightness and efficiency.

Applications

  • High Bay Lighting
  • Street Lighting
  • Stadium Lighting
  • Horticultural Lighting
  • Automotive Lighting

Features

  • High luminous flux
  • High efficacy
  • Low thermal resistance
  • Long lifespan
  • RoHS compliant

Benefits

  • Reduced energy consumption
  • Lower maintenance costs
  • Improved lighting quality
  • Extended product lifespan
  • Environmentally friendly

Additional Details

The S1CH-3535660003-00000000-00001 LED is designed with a robust package to withstand harsh environmental conditions. Its low thermal resistance allows for efficient heat dissipation, contributing to its long lifespan. The LED is available in a variety of color temperatures and CRI options to meet the specific needs of different lighting applications. It is commonly used in high-power lighting systems where performance and reliability are critical. Refer to the Seoul Semiconductor Inc. datasheet for detailed specifications on luminous flux, forward voltage, color temperature, CRI, and thermal resistance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess