EN
  • EN
  • DE

SVM30-J

Part No SVM30-J
Manufacturer Sensirion AG
Catalog Gas Sensors
Description VOC + RH/T MODULE / Air Quality Sensor I²C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr Sensirion AG
Series -
Package Bulk
Product Status Obsolete
Type Air Quality
Accuracy 15%
Output I²C
Temperature Range - Operating -20°C ~ 85°C
Voltage - Supply 4.5 ~ 5.5V
Current - Supply 49mA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 1375669-SVM30-J
Ultra Librarian 3D Model Ultra Librarian SVM30-J CAD Model

Description

The SVM30-J is an air quality sensor designed for monitoring and detecting various gases in the environment.

  • Temperature Range: -20°C to 85°C
  • Manufacturer: Sensirion AG
  • Series: SVM30
  • Voltage Supply: 4.5V to 5.5V
  • Current Consumption: 49mA
  • Output: I²C
  • Accuracy: 15%
  • Product Status: Obsolete
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
SENSOR OXYGEN CURRENT OUTPUT
Need more? Email Us
Amphenol
SENSOR CARB DIOXIDE 4MA-20MA OUT
Need more? Email Us
Gas Sensing Solutions Ltd
SENSOR CARBON DIOXIDE UART OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol
SENSOR CARBON DIOXIDE 0-10V OUT
Need more? Email Us
Amphenol
SENSOR CARB DIOXIDE 4MA-20MA OUT
Lowest to $131.3975
ScioSense
Air Quality Sensors ENS160-BGLT LGA9 T&R 1K5
Need more? Email Us
SparkFun Electronics
AMMONIA GAS SENSOR - MQ-137
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess