EN
  • EN
  • DE

UPGH21-1REC2-11-734

Part No UPGH21-1REC2-11-734
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series UPG
Part Status Obsolete(EOL)
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 770867-UPGH21-1REC2-11-734
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPGH21-1REC2-11-734 CAD Model

Description

The UPGH21-1REC2-11-734 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. This circuit breaker is designed to provide reliable overcurrent protection in a variety of applications, utilizing a hydraulic-magnetic mechanism that is less sensitive to temperature variations than traditional thermal circuit breakers.

Applications

  • Power Supplies: Protection for AC and DC power supplies.
  • Industrial Equipment: Overcurrent protection in machinery and control systems.
  • Marine Applications: Circuit protection in boats and other marine vessels.
  • Telecommunications Equipment: Protection for sensitive telecommunication devices.
  • Renewable Energy Systems: Circuit protection in solar and wind power systems.

Features

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics regardless of ambient temperature.
  • Overcurrent Protection: Protects circuits from damage caused by excessive current.
  • Trip-Free Design: Prevents the breaker from being held closed during an overcurrent condition.
  • Optional Auxiliary Switch: Provides remote indication of breaker status.
  • UL, CSA, and VDE Approvals: Meets industry safety standards for reliable operation.
  • Various Mounting Options: Available in different mounting styles for easy installation.
  • Wide Range of Current Ratings: Offers a variety of current ratings to suit different applications.

Benefits

  • Reliable Protection: Ensures consistent and reliable overcurrent protection.
  • Temperature Stability: Maintains stable trip characteristics over a wide temperature range.
  • Safe Operation: Prevents damage to equipment and reduces the risk of fire.
  • Easy Installation: Simple mounting options allow for quick and easy installation.
  • Versatile Application: Suitable for a wide range of applications and industries.
  • Compliance: Meets industry safety standards for reliable operation.

Additional Details

The UPGH21 series features a hydraulic-magnetic mechanism that provides precise and reliable overcurrent protection. The breaker trips when the magnetic field generated by the current flowing through the coil exceeds a predetermined threshold. The hydraulic time delay mechanism provides a time delay that allows for momentary overloads without tripping the breaker. The trip-free design ensures that the breaker will trip even if the handle is held in the on position during an overcurrent condition.

Sensata Technologies/Airpax is a leading manufacturer of circuit breakers and other protective devices. Their products are known for their high quality and reliability, making them a popular choice for a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess