EN
  • EN
  • DE

LEL21-31159-30-V

Part No LEL21-31159-30-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR LEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Status Active
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 1036034-LEL21-31159-30-V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LEL21-31159-30-V CAD Model

Description

The LEL21-31159-30-V is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. It's designed to protect electrical circuits from overcurrent conditions by interrupting the current flow when a fault occurs. Hydraulic-magnetic breakers offer stable trip characteristics over a wide range of temperatures and are often used in applications where precision and reliability are critical.

Applications:

  • Power Supplies: Provides overcurrent protection for power supplies in various electronic devices.
  • Industrial Equipment: Used in industrial machinery, control panels, and other industrial applications to protect electrical circuits.
  • Telecommunications Equipment: Protects sensitive telecommunications equipment from damage due to overcurrent events.
  • Medical Equipment: Used in medical devices where reliable circuit protection is essential.
  • Marine Applications: Suitable for use in marine environments due to its robust construction and stable performance.

Features:

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics over a wide temperature range, unlike thermal breakers.
  • 30 Amp Rating: Designed to protect circuits with a maximum current of 30 amps.
  • Voltage Rating: The "V" likely indicates a specific voltage rating. Datasheet must be checked.
  • LEL Series: Part of the Airpax LEL series, known for its reliability and performance.
  • Multiple Poles: This is a 2-pole breaker (LEL21), offering protection for two separate circuits.

Benefits:

  • Precise Overcurrent Protection: Provides accurate and reliable overcurrent protection, minimizing the risk of damage to electrical equipment.
  • Stable Performance: Maintains stable trip characteristics over a wide temperature range, ensuring consistent protection in varying environmental conditions.
  • High Reliability: Offers high reliability and long service life, reducing maintenance costs and downtime.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and performance characteristics.
  • Resettable: Can be easily reset after a trip, allowing for quick restoration of circuit operation.

Additional Details:

The LEL21-31159-30-V's trip curve defines the relationship between overcurrent and trip time. This curve is crucial for selecting the appropriate breaker for a specific application. The breaker's interrupting capacity (the maximum current it can safely interrupt) is a critical specification. The hydraulic-magnetic mechanism uses a magnetic coil and a hydraulic time delay element to provide time-delayed tripping. It's essential to consult the Sensata Technologies/Airpax datasheet for detailed specifications, including voltage ratings, trip curves, interrupting capacity, and mounting dimensions. Installation instructions and safety precautions should be carefully followed. The specific voltage rating is crucial for proper application. Improper voltage selection can cause failure and safety hazards.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess