EN
  • EN
  • DE

GT17HN-4DP-2DS(C)

Part No GT17HN-4DP-2DS(C)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 4POS SLD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 4
Mounting Type Through Hole, Right Angle
Termination Solder
Features Flange
Contact Finish Tin
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1611556-GT17HN-4DP-2DS(C)
Ultra Librarian 3D Model Ultra Librarian GT17HN-4DP-2DS(C) CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
CONN MULTI-PURP PLUG 30P SLD STR
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
AVX Corp/Kyocera Corp
CONN MULTI-PURP RCPT 19P R/A SMD
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN QSFP RCPT 38POS SLD R/A SMD
Need more? Email Us
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR
Lowest to $21.4582
Coherent
CONN ACCESSORY SFP CAGE
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE SLD PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS R/A SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess