EN
  • EN
  • DE

AP6-6930-1

Part No AP6-6930-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker, Hydraulic Magnetic Circuit Protectors, 1 Pole, AP Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987312-AP6-6930-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP6-6930-1 CAD Model

Description

The AP6-6930-1 is a shunt trip accessory manufactured by Sensata Technologies/Airpax. It's designed to remotely trip a circuit breaker, providing a means for emergency shutdown or automated system control.

Applications:

  • Emergency Shutdown Systems: Providing a remote means to quickly de-energize critical circuits in emergencies.
  • Industrial Automation: Integrating with programmable logic controllers (PLCs) to automatically trip circuit breakers based on system conditions.
  • Fire Alarm Systems: Tripping circuit breakers upon activation of a fire alarm, disconnecting power to non-essential equipment.
  • Security Systems: Remotely disabling power to specific circuits in response to security breaches.
  • Remote Power Management: Controlling power distribution from a remote location.

Features:

  • Remote Tripping: Allows a circuit breaker to be tripped from a remote location.
  • Electrical Activation: Triggered by applying a specific voltage to the shunt trip coil.
  • Reliable Operation: Designed for reliable and consistent performance.
  • Compact Design: Integrates easily into circuit breaker panels and enclosures.
  • Durable Construction: Built to withstand industrial environments.
  • UL Listed: Certified to meet Underwriters Laboratories (UL) safety standards.
  • Compatible with Specific Circuit Breakers: Designed to work with specific Airpax circuit breaker models.

Benefits:

  • Enhanced Safety: Provides a means for quickly de-energizing circuits in emergencies, improving safety.
  • Automated Control: Allows for automated tripping of circuit breakers based on system conditions.
  • Remote Operation: Enables power control from a remote location, improving convenience and responsiveness.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Integration: Designed for easy integration into existing systems.

Additional Details:

The AP6-6930-1 shunt trip accessory requires a specific voltage (e.g., 120VAC, 240VAC, or 24VDC) to activate the tripping mechanism. It is essential to ensure compatibility with the specific circuit breaker model being used. Detailed specifications regarding voltage requirements, current requirements, and wiring instructions can be found in the product datasheet provided by Sensata Technologies/Airpax.

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSEHOLDER CAP
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Schurter Inc.
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Altech corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $204.1859 $204.1859
2+ $183.0631 $366.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
In Stock: 200 pieces Factory Stock: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess