EN
  • EN
  • DE

DAR70510

Part No DAR70510
Manufacturer Sensata-Cynergy3
Catalog Reed Relays
Description RELAY REED SPST-NO 3A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001324-DAR70510
Manufacturer Sensata-Cynergy3
Category Relays -Reed Relays
Series DA
Package DA Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 3 A
Switching Voltage 1000VAC, 1000VDC - Max
Coil Current 179 mA
Ultra Librarian 3D Model Ultra Librarian DAR70510 CAD Model

Description

The DA series reed relay by Sensata-Cynergy3 is a reliable and versatile component for various applications. It features a single-pole, single-throw normally open contact form, making it suitable for switching applications.

  • Contact Form: Single-Pole, Single-Throw Normally Open (SPST-NO)
  • Coil Voltage: 5VDC
  • Coil Current: 179mA
  • Contact Rating: 3A
  • Switching Voltage: 1000VAC and 1000VDC
  • Mounting Type: Through-Hole
  • Product Status: Active

You May Also Be Interested in

Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED DPST 500MA 12V
Need more? Email Us
Standex-Meder Electronics
HIGH VOLTAGE REED RELAY, FORM 1A
Lowest to $40.9090
Coto Technology
RELAY REED DPST 250MA 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 24V
Need more? Email Us
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST-NO 250MA 5V
Lowest to $9.1764

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess