EN
  • EN
  • DE

DR-IDC5

Part No DR-IDC5
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description DC INPUT MODULE 4-32V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Input Module
Color White
Style DIN Rail Mount
Voltage - Input 4 ~ 32VDC
Current - Input 34 mA
Voltage - Output 5VDC
Current - Output 28mA
Turn On Time 1ms
Turn Off Time 1ms
Features Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548291-DR-IDC5
Ultra Librarian 3D Model Ultra Librarian DR-IDC5 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
TE Connectivity
AC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 120V
Need more? Email Us
TE Connectivity
DC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess