EN
  • EN
  • DE

CTA12-1000TW

Part No CTA12-1000TW
Manufacturer Sensata-Crydom
Catalog Triacs
Description TRIAC SENS GATE 1KV 12A TO220AB / TRIAC Logic - Sensitive Gate 1 kV 12 A Through Hole TO-220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors>TRIACs
Mfr Sensata-Crydom
Series -
Package Bulk
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 1 kV
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 250 pcs
Win Source Part Number 1383583-CTA12-1000TW
Ultra Librarian 3D Model Ultra Librarian CTA12-1000TW CAD Model

Description

The 1383583-CTA12-1000TW is a TRIAC electronic component manufactured by Sensata-Crydom.

  • Gate Trigger Voltage: 1.3 V
  • Gate Trigger Current: 5 mA
  • Maximum Off-State Voltage: 1 kV
  • Maximum On-State Current: 12 A
  • Non-Repetitive Surge Current (50Hz): 120A
  • Non-Repetitive Surge Current (60Hz): 126A
  • Mounting Type: Through Hole
  • Package Type: TO-220-3
  • Supplier Device Package: TO-220AB
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Mitsubishi
Lowest to $0.5791

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess