EN
  • EN
  • DE

IEGZXF6-1REC5-30810-1

Part No IEGZXF6-1REC5-30810-1
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR ROCKER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Rocker Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series IEG
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Rocker
Number of Poles 1
Approval Agency CSA, UL1077
Base Product Number IEGZXF6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 1
Win Source Part Number 1027997-IEGZXF6-1REC5-30810-1
Ultra Librarian 3D Model Ultra Librarian IEGZXF6-1REC5-30810-1 CAD Model

Description

The IEGZXF6-1REC5-30810-1 is a hydraulic-magnetic circuit breaker manufactured by Sensata-Airpax. These circuit breakers offer precise and reliable circuit protection by combining hydraulic and magnetic principles. They are known for their ability to handle inrush currents without nuisance tripping, making them suitable for a variety of demanding applications.

Applications

  • Power Supplies: Protects power supplies from overload and short-circuit conditions, ensuring stable operation.
  • Industrial Equipment: Used in industrial machinery and equipment to protect against electrical faults and prevent damage.
  • Medical Devices: Provides reliable circuit protection for medical equipment, ensuring patient safety and device performance.
  • Telecommunications Equipment: Protects telecommunications infrastructure from electrical surges and overloads.
  • Transportation Systems: Used in transportation applications, such as trains and buses, to protect electrical systems from faults.

Features

  • Hydraulic-Magnetic Technology: Employs hydraulic-magnetic technology for accurate and reliable circuit protection.
  • Inrush Current Tolerance: Tolerates high inrush currents without nuisance tripping, ensuring uninterrupted operation.
  • Precise Trip Characteristics: Offers precise trip characteristics for optimal circuit protection.
  • Various Mounting Options: Available in various mounting options for flexible installation.
  • UL, CSA, and VDE Approvals: Meets industry safety standards with UL, CSA, and VDE approvals.

Benefits

  • Reliable Circuit Protection: Provides reliable protection against overloads and short circuits, preventing damage to equipment.
  • Reduced Downtime: Minimizes downtime by preventing nuisance tripping and ensuring continuous operation.
  • Improved Safety: Enhances safety by preventing electrical hazards associated with circuit faults.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and precise performance.
  • Long Service Life: Offers a long service life with minimal maintenance requirements.

Additional Details

The IEGZXF6-1REC5-30810-1 has a current rating of 10 Amps and a voltage rating of 250VAC/50VDC. It is designed with a toggle actuator and features a series trip function. The breaker is constructed with high-quality materials to ensure durability and long-term performance. Its hydraulic-magnetic design provides stable trip characteristics over a wide temperature range, making it suitable for demanding environments. Sensata-Airpax circuit breakers are known for their reliability and precision, making them a trusted choice for critical applications.

You May Also Be Interested in

Eaton Bussmann
CIR BRKR 15A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 25A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A PUSH-RESET
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 15A PUSH-RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 25A PUSH-RESET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess