EN
  • EN
  • DE

BK/CB123-20HB

Part No BK/CB123-20HB
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Current Rating (Amps) 20A
Voltage Rating - DC 28 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian BK/CB123-20HB CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess