EN
  • EN
  • DE

IEGH11-1-69-30.0-01-V

Part No IEGH11-1-69-30.0-01-V
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR LEVER 30A / Circuit Breaker Magnetic (Hydraulic Delay) 30A AC DC Lever Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series IEG
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 30A
Actuator Type Lever
Number of Poles 2
Approval Agency CSA, TUV, UL1077
Base Product Number IEGH11
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Other Names 2266-IEGH11-1-69-30.0-01-V
Standard Package 1
Win Source Part Number 1061479-IEGH11-1-69-30.0-01-V
Ultra Librarian 3D Model Ultra Librarian IEGH11-1-69-30.0-01-V CAD Model

Description

The Sensata-Airpax IEGH11-1-69-30.0-01-V is a hydraulic-magnetic circuit breaker offering reliable and precise circuit protection. As part of the IEG series, it is designed for applications requiring robust performance and stable operation across varying environmental conditions.

Applications:

  • Power Distribution Units (PDUs)
  • Uninterruptible Power Supplies (UPS)
  • Industrial Automation Systems
  • Renewable Energy Systems (Solar, Wind)
  • Marine Applications

Features:

  • Hydraulic-Magnetic Technology: Ensures stable trip characteristics regardless of ambient temperature changes, providing consistent protection.
  • Precise Overcurrent Protection: Accurately detects and responds to overcurrent conditions, safeguarding connected equipment.
  • High Interrupt Capacity: Capable of safely interrupting high fault currents, enhancing system safety.
  • Compact Design: Space-efficient design allows for easy integration into various equipment layouts.
  • Multiple Mounting Options: Offers flexible mounting configurations to suit different installation requirements.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives, ensuring environmental responsibility.

Benefits:

  • Enhanced Circuit Protection: Provides reliable and accurate overcurrent protection, preventing equipment damage and downtime.
  • Temperature Stability: Maintains consistent trip characteristics across a wide temperature range, ensuring dependable performance.
  • Space Efficiency: Compact design optimizes space utilization in equipment and control panels.
  • Versatile Application: Suitable for a diverse range of industrial, commercial, and renewable energy applications.
  • Environmental Compliance: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The IEGH11-1-69-30.0-01-V circuit breaker utilizes hydraulic-magnetic technology, which provides stable and reliable performance even in environments with fluctuating temperatures. Unlike thermal circuit breakers, hydraulic-magnetic breakers are not affected by ambient temperature, ensuring consistent trip times and protection levels.

This circuit breaker is designed to protect circuits from overcurrent conditions, such as overloads and short circuits. It is commonly used in power distribution units, uninterruptible power supplies, and industrial automation systems where reliable and accurate circuit protection is crucial. The breaker's high interrupt capacity allows it to safely interrupt high fault currents, preventing damage to connected equipment and minimizing the risk of electrical hazards.

The Sensata-Airpax IEG series is known for its robust construction, long-term reliability, and versatile application. The IEGH11-1-69-30.0-01-V model provides a dependable solution for protecting critical circuits in a wide range of industrial and commercial settings.

You May Also Be Interested in

Eaton Bussmann
MINI C.B. TYPE 3 30 AMP
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A PUSH-RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 25A AUTO RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 15 AMP
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 15 AMP
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKE
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 05 AMP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess