The UCLAMP0511T is a transient voltage suppression (TVS) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is specifically designed for portable devices and other applications where space is limited and robust protection is required.
Applications
- Mobile phones
- Smartphones
- Tablets
- Portable media players
- USB ports
- HDMI ports
Features
- Low clamping voltage: Provides effective protection by clamping transient voltages to a safe level.
- Low capacitance: Minimizes signal distortion and preserves signal integrity.
- Small package size: Enables compact circuit designs.
- ESD protection: Protects against electrostatic discharge events, meeting industry standards.
- EFT protection: Protects against electrical fast transients, ensuring reliable operation.
- Surge protection: Protects against surge events, preventing damage to sensitive components.
Benefits
- Enhanced system reliability: Protects electronic components from damage caused by transient voltage events.
- Improved signal integrity: Low capacitance minimizes signal distortion, ensuring accurate data transmission.
- Compact design: Small package size allows for miniaturization of electronic devices.
- Compliance with industry standards: Meets ESD, EFT, and surge immunity requirements.
- Cost-effective protection: Provides a reliable and affordable solution for protecting sensitive electronic components.
Additional Details
The UCLAMP0511T TVS diode array is designed with a silicon-based technology that provides fast response times and low clamping voltages. It consists of multiple TVS diodes integrated into a single package, allowing for the protection of multiple lines with a single device. The low capacitance of the device ensures that it does not significantly impact the signal integrity of high-speed data lines. The UCLAMP0511T is available in a small surface-mount package, such as a SOT-23 or similar, making it easy to integrate into compact electronic devices. The device's robust design and compliance with industry standards make it a reliable choice for protecting sensitive electronic components in a wide range of applications. The UCLAMP0511T is a unidirectional device.