EN
  • EN
  • DE

UCIAMP0541Z.TNT

Part No UCIAMP0541Z.TNT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Semtech Corporation
Win Source Part Number 398301-UCIAMP0541Z.TNT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCIAMP0541Z.TNT CAD Model

Description

The UCIAMP0541Z.TNT is a TVS (Transient Voltage Suppressor) diode array manufactured by Semtech Corporation. It provides robust protection against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and surge events for sensitive electronic equipment.

Applications

  • Protection for USB interfaces in computers, peripherals, and mobile devices.
  • Safeguarding Ethernet ports in network devices like routers, switches, and network interface cards.
  • Protecting HDMI ports in televisions, monitors, and media players.
  • Securing antenna lines in wireless communication devices such as smartphones and Wi-Fi modules.
  • General ESD protection for various I/O ports and data lines in electronic systems.

Features

  • Low clamping voltage to effectively suppress transient voltages.
  • Low capacitance to minimize signal degradation in high-speed data lines.
  • Compact surface-mount package for efficient board space utilization.
  • High surge capability to withstand significant transient events.
  • Compliant with industry standards for ESD protection (IEC 61000-4-2).
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Improved system reliability by preventing damage from ESD and surge events.
  • Reduced downtime and maintenance costs by protecting sensitive electronic components.
  • Enhanced product performance by maintaining signal integrity in high-speed data lines.
  • Smaller and more efficient designs due to the compact package size.
  • Compliance with industry safety and environmental regulations.

Technical Specifications

The UCIAMP0541Z.TNT typically features a standoff voltage around 5V. The clamping voltage is dependent on the specific transient current and waveform characteristics. Refer to the Semtech datasheet for precise values of capacitance, leakage current, and operating temperature ranges. The device is commonly available in a small outline package such as a SOT-23 or similar surface-mount configuration.

Careful layout and grounding practices are crucial for optimal performance. The device is intended to shunt transient currents away from protected circuitry, thereby preventing damage and ensuring reliable operation. Its low capacitance characteristic makes it particularly well-suited for safeguarding high-speed interfaces where signal integrity is paramount.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,920 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess