EN
  • EN
  • DE

SX8644EVK

Part No SX8644EVK
Manufacturer Semtech Corporation
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Semtech Corporation
Package Box
Product Status Obsolete
Sensor Type Touch, Capacitive
Interface I2C
Voltage - Supply 2.7V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part SX8644
Base Product Number SX864
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283776-SX8644EVK
Ultra Librarian 3D Model Ultra Librarian SX8644EVK CAD Model

Description

The SX8644EVK is an evaluation board designed to test the functionalities of the SX8644 touch and capacitive sensor IC.

  • Interface: I2C
  • Package: Box
  • Manufacturer: Semtech Corporation
  • Status: Obsolete
  • Voltage Supply: 2.7V to 3.6V
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess