The SMDA15.TB, produced by Semtech Corporation, is a transient voltage suppressor (TVS) array designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is specifically engineered for protecting data and signal lines in various applications, offering low capacitance and fast response times.
Applications:
- USB Ports: Protects USB interfaces in computers, peripherals, and mobile devices.
- Ethernet Ports: Safeguards Ethernet ports in networking equipment and computer systems.
- RS-232/RS-485 Interfaces: Provides ESD protection for serial communication lines.
- Video Lines: Protects video signal lines in displays and multimedia devices.
Features:
- TVS Diode Array: Integrates multiple TVS diodes in a single package for multi-line protection.
- Low Capacitance: Minimizes signal distortion in high-speed data lines.
- Fast Response Time: Quickly clamps transient voltages to safe levels.
- ESD Protection: Provides robust protection against electrostatic discharge events.
- Small Form Factor: Compact package for space-constrained applications.
Benefits:
- Enhanced System Reliability: Protects sensitive components from ESD damage, improving system robustness.
- Improved Signal Integrity: Low capacitance ensures minimal impact on signal quality.
- Reduced Downtime: Prevents equipment failure due to ESD events, reducing maintenance costs.
- Simplified Design: Integrated array simplifies circuit design and reduces component count.
- Compliance with Industry Standards: Meets ESD protection requirements of various standards.
Additional Details:
The SMDA15.TB TVS array is designed to provide robust ESD protection while maintaining signal integrity. Its key electrical parameters include breakdown voltage, clamping voltage, and capacitance. The device is typically available in a small surface-mount package. This TVS array is suitable for protecting a wide range of data and signal lines in electronic equipment. Consult the datasheet for detailed electrical characteristics, application guidelines, and compliance information.