EN
  • EN
  • DE

SH1102-FB-TR

Part No SH1102-FB-TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 320494-SH1102-FB-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH1102-FB-TR CAD Model

Description

The SH1102-FB-TR is a surge protection device manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by lightning strikes or power line disturbances. This device is crucial for ensuring the reliability and longevity of electronic systems exposed to harsh electrical environments.

Applications

  • Telecom Equipment
  • Industrial Control Systems
  • Power Supplies
  • Security Systems
  • Outdoor Lighting

Features

  • Low Clamping Voltage: Limits the maximum voltage that the protected equipment experiences during a surge event.
  • High Surge Current Capability: Can withstand high surge currents without failing.
  • Fast Response Time: Quickly clamps the voltage surge to protect downstream components.
  • Compact Package: Facilitates easy integration into various circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage caused by voltage surges.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved System Safety: Prevents electrical hazards caused by overvoltage conditions.
  • Cost Savings: Reduces the cost of repairs and replacements associated with surge damage.
  • Compliance with Standards: Meets industry standards for surge protection.

Additional Details

The SH1102-FB-TR is specifically designed to mitigate the impact of transient voltage surges on electronic equipment. Its low clamping voltage ensures that the protected device remains within its safe operating range during a surge event. The device's ability to handle high surge currents without degradation or failure is a crucial characteristic for reliable surge protection. The rapid response time is also critical, as it allows the device to quickly clamp the voltage surge before it can damage sensitive components. The compact package simplifies integration into various PCB layouts. Key specifications to consider include the standoff voltage, clamping voltage, surge current rating, and capacitance. The datasheet from Semtech provides detailed information on these parameters. The standoff voltage represents the maximum voltage that the device can withstand without triggering. The clamping voltage indicates the maximum voltage allowed to pass through the device during a surge. The surge current rating specifies the maximum surge current that the device can handle. Lower capacitance is preferable in high-speed data applications to minimize signal distortion. This surge protection device is essential for safeguarding electronic systems in environments prone to voltage surges.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Panjit
Lowest to $6.9300
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess