EN
  • EN
  • DE

SC8863-280CSKTR

Part No SC8863-280CSKTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description 150mA Ultra Low Dropout, Low Noise Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 316144-SC8863-280CSKTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC8863-280CSKTR CAD Model

Description

The SC8863-280CSKTR, manufactured by Semtech Corporation, is a highly integrated power management IC (PMIC) designed for use in a variety of portable and battery-powered applications. This PMIC offers a comprehensive power management solution, combining multiple functions into a single chip to minimize board space and component count. Its primary function is to efficiently regulate and distribute power to different sub-systems within a device, ensuring stable and reliable operation.

Applications

  • Smartphones and tablets: Providing power management for the core processor, display, memory, and other peripherals.
  • Portable media players: Regulating power for audio and video processing components.
  • Wearable devices (smartwatches, fitness trackers): Efficiently managing battery power to extend device runtime.
  • IoT (Internet of Things) devices: Supplying regulated power for sensors, communication modules, and microcontrollers.
  • Handheld gaming consoles: Optimizing power consumption for prolonged gaming sessions.

Features

  • Multiple Buck Converters: Integrated buck converters for high-efficiency voltage regulation.
  • Low Dropout (LDO) Regulators: LDOs provide clean and stable power to sensitive analog circuitry.
  • Integrated Battery Charger: Supports single-cell Lithium-ion (Li-ion) battery charging with programmable charging current and voltage.
  • I2C Interface: Enables digital control and monitoring of PMIC parameters.
  • Overvoltage and Overcurrent Protection: Protects the device and connected components from damage due to voltage or current surges.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • Small Package Size: Compact package minimizes board space requirements.

Benefits

  • Extended Battery Life: Highly efficient power conversion minimizes power losses, leading to longer battery life in portable devices.
  • Reduced Board Space: Integration of multiple functions into a single chip reduces component count and board size.
  • Improved System Reliability: Integrated protection features enhance system robustness and prevent damage.
  • Simplified Design: The comprehensive feature set and I2C interface simplify the design process.
  • Cost-Effective Solution: The integration of multiple functions reduces the overall system cost.

Additional Details

The SC8863-280CSKTR operates over a wide input voltage range, typically from 2.7V to 5.5V, making it suitable for various battery and power adapter sources. The precise specifications for the switching frequencies of the buck converters, LDO output voltages, and charging parameters are typically configurable via the I2C interface or through external resistors. The package type is typically a small outline package (SOP) or a similar surface-mount package. Refer to the Semtech datasheet for detailed electrical characteristics, application diagrams, and package dimensions. The part number suffix, -280CSKTR, indicates specific configuration settings or packaging options. Consult the datasheet for the specific details related to this suffix. This device is designed for efficient power management and protection, making it well-suited for a range of portable and battery-powered electronic devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess