EN
  • EN
  • DE

SC801IML

Part No SC801IML
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 316068-SC801IML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC801IML CAD Model

Description

The SC801IML is a surge protection device manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from transient voltage events, such as those caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge.

Applications:

  • RS-485 Interfaces: Protection for communication lines in industrial automation, building management systems, and other networked environments.
  • CAN Bus Interfaces: Safeguarding the communication bus in automotive systems, industrial control, and other applications using the CAN protocol.
  • Low-Speed Data Lines: Protecting low-speed data lines in various electronic devices, including sensors, actuators, and controllers.
  • Microcontroller Inputs: Clamping voltage spikes on microcontroller inputs to prevent damage and ensure reliable operation.
  • Industrial Equipment: Surge protection for industrial equipment, machinery, and control systems.

Features:

  • Low Clamping Voltage: Provides effective surge protection by limiting the voltage across protected components.
  • Low Capacitance: Minimizes signal distortion and ensures signal integrity in high-speed data applications.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive circuitry.
  • Small Footprint: Allows for easy integration into compact electronic designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Enhanced System Reliability: Prevents damage to sensitive electronic components caused by voltage surges, improving overall system reliability.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with surge-related failures.
  • Improved Data Integrity: Protects data lines from corruption due to voltage transients, ensuring data integrity.
  • Extended Equipment Lifespan: Prolongs the lifespan of electronic equipment by preventing surge-related damage.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection in a wide range of applications.

Additional Details:

The SC801IML typically utilizes transient voltage suppressor (TVS) diodes to provide surge protection. These diodes are designed to rapidly clamp voltage transients, diverting excess energy away from protected components. The device's low clamping voltage and low capacitance make it suitable for protecting sensitive data lines and high-speed interfaces.

Specific technical specifications for the SC801IML, such as peak pulse power, clamping voltage, and capacitance, can be found in the Semtech datasheet for this part number. Consult the datasheet for detailed information and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess