EN
  • EN
  • DE

SC618MLTRT

Part No SC618MLTRT
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 188810-SC618MLTRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC618MLTRT CAD Model

Description

The SC618MLTRT is a high-performance, low-power step-down (buck) DC-DC converter from Semtech Corporation. It's designed to efficiently convert a higher voltage to a lower voltage, making it suitable for various portable and battery-powered applications. This converter integrates a synchronous rectifier, which significantly improves efficiency compared to traditional diode-rectified converters.

Applications:

  • Portable electronics: Smartphones, tablets, and other handheld devices.
  • Battery-powered equipment: Power tools, cordless vacuums, and other battery-operated devices.
  • Point-of-load regulation: Providing regulated voltage to specific components within a larger system.
  • Wearable devices: Smartwatches, fitness trackers, and other wearable technology.
  • IoT devices: Sensors, trackers, and other Internet of Things devices.

Features:

  • High efficiency: Integrated synchronous rectifier for reduced power loss.
  • Wide input voltage range: Accommodates a variety of power sources.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Adjustable output voltage: Allows for flexible configuration to meet specific needs.
  • Over-current protection: Protects the converter and load from damage due to excessive current.
  • Short-circuit protection: Protects the converter and load from damage due to short circuits.
  • Thermal shutdown: Prevents overheating and damage to the converter.
  • Small package size: Enables compact designs.

Benefits:

  • Extended battery life: High efficiency and low quiescent current maximize battery runtime.
  • Reduced heat dissipation: Efficient operation minimizes heat generation.
  • Improved system reliability: Integrated protection features prevent damage from faults.
  • Simplified design: Minimal external components required.
  • Flexible configuration: Adjustable output voltage allows for customization.

Additional Details:

The SC618MLTRT typically operates at a switching frequency in the MHz range, allowing for the use of smaller external components. It also often includes features such as soft-start to limit inrush current during startup and enable to control the converter's operation. Specific electrical characteristics, such as the maximum input voltage, output current, and switching frequency, will vary depending on the specific variant of the SC618MLTRT.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess