EN
  • EN
  • DE

P6SMB36AT3

Part No P6SMB36AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS ZENER UNIDIR 600W 36V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr ON Semiconductor
Series -
Package Tape & Reel
Product Status Obsolete
Base Product Number P6SMB
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,500 pcs
Win Source Part Number 1383121-P6SMB36AT3
Ultra Librarian 3D Model Ultra Librarian P6SMB36AT3 CAD Model

Description

ON Semiconductor P6SMB36AT3 Transient Voltage Suppressor

The ON Semiconductor P6SMB36AT3 is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. Ideal for high-density circuit protection, the P6SMB36AT3 is specifically engineered to safeguard voltage-sensitive components from destruction or degradation.

Constructed with ON Semiconductor's cutting-edge technology, this TVS diode offers a standoff voltage of 36V, making it suitable for a variety of applications where this voltage level is critical for system operation and stability. The P6SMB36AT3 is capable of clamping and dissipating the energy of overvoltage transients, thereby preventing potential damage to connected devices.

The device comes in a compact SMB package, which is highly valued for its space-saving properties, allowing it to be integrated into PCB designs with limited real estate. The P6SMB36AT3 is also characterized by its fast response time to transient events, which ensures that the connected components are shielded promptly, minimizing the risk of damage due to sudden voltage spikes.

Key features of the ON Semiconductor P6SMB36AT3 include a peak pulse power dissipation of 600W for a 10/1000µs waveform, which is a testament to its ability to handle significant transient power surges. Additionally, its low incremental surge resistance and excellent clamping capability enhance the overall protection level offered to sensitive circuits.

Applications for the P6SMB36AT3 are diverse and include the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, telecommunications devices, computer systems, industrial equipment, and networking hardware. Its reliability and performance make it an essential component for designers looking to increase the durability and longevity of their electronic products against the threats posed by electrical transients.

ON Semiconductor's commitment to quality ensures that the P6SMB36AT3 TVS diode is a dependable choice for safeguarding electronic components from voltage transients, providing peace of mind with its robust protective capabilities.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1489 $50.6260
820+ $0.1222 $100.2040
1,270+ $0.1184 $150.3680
1,750+ $0.1146 $200.5500
2,260+ $0.1108 $250.4080
3,025+ $0.0993 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,761 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess