EN
  • EN
  • DE

SC615IMLTRT

Part No SC615IMLTRT
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Description Charge Pump Flash LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 188809-SC615IMLTRT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC615IMLTRT CAD Model

Description

The SC615IMLTRT is a surge protection device manufactured by Semtech Corporation. It is designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This device offers a robust and reliable solution for safeguarding circuits against overvoltage events, ensuring the longevity and performance of connected components.

Applications

  • Industrial control systems: Protecting sensitive controllers and communication interfaces.
  • Telecommunication equipment: Shielding network interfaces from lightning and ESD.
  • Consumer electronics: Safeguarding devices like televisions, set-top boxes, and gaming consoles.
  • Medical equipment: Ensuring the reliable operation of critical medical devices.
  • Security systems: Protecting surveillance cameras and alarm systems from voltage surges.

Features

  • Low clamping voltage: Provides effective surge suppression to protect downstream components.
  • Fast response time: Reacts quickly to transient events, minimizing the risk of damage.
  • High surge current capability: Handles large surge currents without degradation.
  • Small package size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronics from damage caused by voltage surges, increasing the lifespan of the equipment.
  • Reduced downtime: Prevents equipment failures due to surge events, minimizing downtime and maintenance costs.
  • Improved safety: Safeguards users from potential hazards associated with electrical surges.
  • Cost-effective protection: Provides a cost-efficient solution for surge protection compared to replacing damaged components.
  • Compliance with industry standards: Meets relevant industry standards for surge protection, ensuring product safety and performance.

Additional Details

The SC615IMLTRT utilizes Semtech's proprietary technology to provide superior surge protection performance. It features a transient voltage suppressor (TVS) diode that clamps the voltage to a safe level during a surge event. This prevents the voltage from exceeding the maximum rating of the protected components. The device is available in a small surface-mount package for easy PCB assembly. It is suitable for protecting against ESD, EFT, and lightning surges as defined in IEC standards such as IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge). Proper PCB layout and grounding techniques are important for optimal surge protection performance.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess