EN
  • EN
  • DE

SC604IMLTR

Part No SC604IMLTR
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 188806-SC604IMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC604IMLTR CAD Model

Description

The SC604IMLTR is a transient voltage suppression (TVS) diode array manufactured by Semtech Corporation. This device is designed to protect sensitive electronic circuits from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It offers a robust and reliable solution for safeguarding data lines, I/O ports, and other vulnerable interfaces commonly found in electronic systems. Its key features include low clamping voltage, high ESD protection, and low capacitance. This component is commonly used in a variety of applications where transient voltage protection is critical.

Applications

  • USB Interfaces: Protecting USB ports from ESD and surge events.
  • HDMI Interfaces: Shielding HDMI connectors from voltage transients.
  • Ethernet Ports: Safeguarding Ethernet interfaces from electrical disturbances.
  • RS-232/RS-485 Interfaces: Protecting serial communication ports from voltage spikes.
  • General I/O Ports: Providing ESD and surge protection for various input/output lines.

Features

  • Low Clamping Voltage: Minimizes stress on protected components during surge events.
  • High ESD Protection: Provides robust protection against electrostatic discharge events.
  • Low Capacitance: Ensures minimal signal degradation, making it suitable for high-speed data lines.
  • Small Footprint: Allows for compact and space-saving designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by ESD and surge events, extending the lifespan of the equipment.
  • Reduced Downtime: Prevents equipment failures and minimizes downtime associated with transient voltage events.
  • Improved Signal Integrity: Minimizes signal degradation on high-speed data lines, ensuring reliable data transmission.
  • Simplified Design: Offers a compact and easy-to-use surge protection solution.
  • Cost-Effective Protection: Provides a cost-effective way to protect valuable electronic equipment from transient voltage events.

Additional Details

The SC604IMLTR is typically available in a small surface-mount package, facilitating easy integration into electronic circuits. It utilizes silicon avalanche diode technology to provide fast and effective surge protection. The low clamping voltage ensures that protected components are not exposed to excessive voltage during surge events. The low capacitance is crucial for maintaining signal integrity in high-speed data transmission applications. It is essential to consult the product datasheet for specific electrical characteristics, such as breakdown voltage, clamping voltage, and surge current rating. Proper PCB layout is critical for optimal performance; it is recommended to keep trace lengths short and minimize inductance. The device is designed to provide bidirectional protection against both positive and negative surge events. When selecting a TVS diode array, it is crucial to consider the operating voltage, surge current requirements, and capacitance of the specific application. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess