EN
  • EN
  • DE

SC604AIMLTRT

Part No SC604AIMLTRT
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Description Low Noise, High Efficiency Regulated White LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 188805-SC604AIMLTRT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC604AIMLTRT CAD Model

Description

The SC604AIMLTRT is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation. This device is designed to protect sensitive electronic circuits from transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It offers robust protection for data lines, I/O ports, and other vulnerable interfaces, safeguarding them against damage while maintaining signal integrity. The small size and ease of integration make it well-suited for a variety of applications where space is a constraint.

Applications

  • USB interfaces: ESD and surge protection for USB data lines.
  • HDMI interfaces: Protection for HDMI connectors against voltage transients.
  • Ethernet ports: Safeguarding Ethernet interfaces from ESD and surge events.
  • RS-232/RS-485 interfaces: Protecting serial communication ports from voltage spikes.
  • General I/O ports: Providing ESD and surge protection for various input/output lines in electronic devices.

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • High ESD protection: Provides robust protection against electrostatic discharge.
  • Low capacitance: Ensures minimal signal degradation, suitable for high-speed data lines.
  • Small footprint: Allows for compact and space-saving designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage caused by ESD and surge events.
  • Reduced downtime: Prevents equipment failures and minimizes downtime due to voltage transients.
  • Improved signal integrity: Minimizes signal degradation on high-speed data lines, ensuring reliable data transmission.
  • Simplified design: Offers a compact and easy-to-use surge protection solution.
  • Cost-effective protection: Provides a cost-effective way to protect valuable electronic equipment from transient voltage events.

Additional Details

The SC604AIMLTRT utilizes silicon avalanche diode technology to provide fast and effective surge protection. The device's low clamping voltage ensures that protected components are not exposed to excessive voltage during surge events. The low capacitance helps minimize signal degradation on high-speed data lines. Specific electrical characteristics, such as breakdown voltage, clamping voltage, and surge current rating, can be found in the product datasheet. The device is typically packaged in a small surface-mount package for easy integration into electronic circuits. Proper PCB layout is critical for optimal performance; keep trace lengths short and minimize inductance. Refer to the datasheet for specific application guidelines and recommended layout practices. The SC604AIMLTRT provides bidirectional protection, shielding against both positive and negative surge events. It's vital to select a TVS diode array that meets the voltage and current requirements of the application. Refer to the product datasheet for comprehensive specifications and application information.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess