EN
  • EN
  • DE

SC5205CSK-3.6.TR

Part No SC5205CSK-3.6.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315746-SC5205CSK-3.6.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5205CSK-3.6.TR CAD Model

Description

The SC5205CSK-3.6.TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and accurate 3.6V output voltage with a low quiescent current, making it suitable for various battery-powered and energy-conscious applications. The regulator boasts excellent line and load regulation, ensuring consistent output voltage even with fluctuating input voltage or varying output current requirements.

Applications:

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, wearables, and similar devices.
  • IoT Devices: Providing a regulated voltage for different components in IoT nodes, ensuring consistent performance and minimizing power consumption.
  • Wireless Communication Modules: Supplying power to RF transceivers, Bluetooth modules, and other wireless communication devices in IoT and other applications.
  • Sensor Circuits: Providing a stable and clean power source for sensors in industrial and consumer applications, ensuring accurate sensor readings.
  • Battery Management Systems: Providing a stable voltage rail for battery charging and monitoring circuits.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between the input and output voltage, maximizing battery life.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors, reducing the need for large external components and enabling a smaller design.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load conditions.
  • Thermal Shutdown Protection: Features thermal shutdown protection that disables the output when the junction temperature exceeds safe limits.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable devices.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current maximizes battery life in portable applications.
  • Improved System Reliability: Integrated protection features ensure robust operation and prevent damage to the regulator and the connected load.
  • Reduced Solution Size: Stable operation with ceramic capacitors allows for a smaller and more compact design.
  • Stable Output Voltage: Provides a consistent and accurate 3.6V output, improving the performance of the powered device.
  • Simplified Design: The ease of use and integrated protection features simplify the design process and reduce the risk of errors.

Additional Details:

The SC5205CSK-3.6.TR is commonly available in a small surface-mount package such as SOT-23. Key specifications include an input voltage range typically from 2.7V to 5.5V, a fixed output voltage of 3.6V, and a maximum output current typically between 150mA and 300mA, depending on the specific model. Consult the datasheet for precise specifications and application guidelines. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The '.TR' suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $3.2617
STMicroelectronics
Lowest to $0.3972
Infineon Technologies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess