EN
  • EN
  • DE

SC4910AITSTR

Part No SC4910AITSTR
Manufacturer Semtech Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR BUCK PWM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 9 V to 18 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 064253-SC4910AITSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC4910AITSTR CAD Model

Description

The SC4910AITSTR is a high-performance, synchronous buck-boost converter from Semtech Corporation. This device is designed for applications requiring a wide input voltage range and efficient power conversion. It supports both buck and boost operating modes, allowing for a regulated output voltage even when the input voltage is above or below the desired output.

Applications:

  • Powering portable devices: Ideal for smartphones, tablets, and other battery-powered gadgets requiring stable voltage regulation.
  • Industrial power supplies: Can be used in industrial control systems, data acquisition units, and other industrial equipment.
  • Automotive applications: Suitable for automotive power distribution, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Battery charging systems: Used in chargers for various battery chemistries, ensuring optimal charging profiles.
  • LED lighting: Can be applied to drive LEDs with constant current or voltage.

Features:

  • Wide input voltage range: Accommodates a broad spectrum of input voltage levels.
  • High efficiency: Minimizes power loss and extends battery life.
  • Synchronous rectification: Reduces power dissipation and improves efficiency compared to diode rectification.
  • Adjustable output voltage: Allows for customization to meet specific application requirements.
  • Overvoltage and overcurrent protection: Protects the device and connected components from damage.
  • Thermal shutdown: Prevents overheating and ensures reliable operation.
  • Small package size: Enables compact and space-saving designs.

Benefits:

  • Extended battery life: High efficiency minimizes power consumption and prolongs battery runtime.
  • Stable output voltage: Provides consistent power to sensitive electronics, ensuring reliable performance.
  • Flexible design: Wide input voltage range and adjustable output voltage accommodate various applications.
  • Robust protection: Safeguards against electrical faults and thermal overload, enhancing system reliability.
  • Reduced component count: Integrated features minimize the need for external components, simplifying designs and reducing costs.

Additional Details:

The SC4910AITSTR utilizes a constant frequency PWM (Pulse Width Modulation) control scheme to optimize efficiency and transient response. The device also incorporates comprehensive protection features such as undervoltage lockout (UVLO), overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown. These features ensure safe and reliable operation under a wide range of operating conditions. The device is available in a small, thermally enhanced package, making it suitable for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess