EN
  • EN
  • DE

SC486IMLTRT

Part No SC486IMLTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Power Supply 24-Pin MLPQ EP T/R / Complete DDR1/2/3 Memory Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315658-SC486IMLTRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SC486
Introduction Date October 29, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC486IMLTRT CAD Model

Description

The SC486IMLTRT is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is frequently used in various applications to improve the robustness and longevity of electronic equipment.

Applications:

  • USB Interface Protection: Protecting USB ports in computers, peripherals, and mobile devices from ESD strikes.
  • HDMI Interface Protection: Safeguarding HDMI interfaces in televisions, monitors, and set-top boxes from voltage transients.
  • Ethernet Interface Protection: Providing surge protection for Ethernet ports in networking equipment and computers.
  • Data Line Protection: Protecting data lines in industrial control systems and communication equipment.
  • Mobile Device Protection: Protecting I/O ports and other sensitive circuits in smartphones and tablets.

Features:

  • Low Clamping Voltage: Minimizes the voltage overshoot during a surge event, protecting downstream components.
  • Fast Response Time: Quickly clamps the voltage, preventing damage from fast transient events.
  • Low Capacitance: Reduces signal distortion, making it suitable for high-speed data lines.
  • Small Package Size: Enables compact designs and easy integration into existing systems.
  • Multi-Channel Protection: Provides protection for multiple lines with a single component.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage, reducing the risk of equipment failure.
  • Reduced Downtime: Minimizes downtime associated with surge-related damage.
  • Extended Product Lifespan: Protects electronic equipment from transient voltage events, enhancing its lifespan.
  • Cost Savings: Reduces the costs of repair and replacement due to surge-related damage.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.

The SC486IMLTRT's technical specifications, including its standoff voltage, clamping voltage, peak pulse current, and capacitance, are available in the Semtech datasheet. It is generally available in a small surface-mount package. Proper PCB layout techniques, such as minimizing trace lengths and utilizing ground planes, are essential for optimal performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Panjit
Lowest to $6.9300
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0383 $62.2980
120+ $0.9714 $116.5680
185+ $0.9379 $173.5115
270+ $0.8709 $235.1430
345+ $0.8374 $288.9030
435+ $0.8039 $349.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,815 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess