EN
  • EN
  • DE

SC4517AIMS33TRT

Part No SC4517AIMS33TRT
Manufacturer Semtech Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836814-SC4517AIMS33TRT
Ultra Librarian 3D Model Ultra Librarian SC4517AIMS33TRT CAD Model

Description

The SC4517AIMS33TRT is a high-performance, synchronous buck regulator from Semtech Corporation, designed for various point-of-load applications requiring efficient power conversion. It integrates power MOSFETs and a controller in a small, thermally enhanced package, offering a compact solution for space-constrained applications.

Applications:

  • Point-of-Load DC-DC Conversion: Used in systems requiring localized voltage regulation.
  • Networking Equipment: Powers various components in routers, switches, and other networking devices.
  • Computing Systems: Supplies power to processors, memory, and peripherals in desktop and laptop computers.
  • Industrial Control Systems: Provides regulated power for sensors, actuators, and controllers in industrial environments.
  • Telecom Equipment: Used in base stations, repeaters, and other telecom infrastructure.

Features:

  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Synchronous Rectification: Improves efficiency by reducing switching losses.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.
  • Adjustable Output Voltage: Allows for flexible voltage setting based on application needs.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Enable/Disable Control: Provides a means to turn the regulator on and off.
  • Small Package Size: Enables compact designs in space-constrained applications.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Compact Solution: Saves board space and simplifies layout.
  • Reliable Operation: Ensures stable and consistent performance over a wide range of operating conditions.
  • Reduced Component Count: Lowers BOM cost and simplifies manufacturing.
  • Protection Features: Enhances system reliability and prevents damage.
  • Flexibility: Adjustable output voltage and enable/disable control provide adaptability to various applications.

Additional Details:

The SC4517AIMS33TRT operates with a typical switching frequency that optimizes the trade-off between efficiency and component size. It is available in a thermally enhanced package to facilitate heat dissipation. The regulator also features internal compensation, simplifying the design process and reducing the need for external compensation components. The specific input voltage range and maximum output current are detailed in the datasheet provided by Semtech. Careful consideration of thermal management is recommended to ensure reliable operation at high output currents and ambient temperatures.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess